Vishay Precision Group RN60D4751FB14 RN60D4751FB14

Description
RN60D4751FB14
Request a Quote Datasheet
Description
RN60D4751FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D4751FB14 - RN60D4751FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D4751FB14
RN60D4751FB14
RN60D4751FB14 RN60D4751FB14
RN60D4751FB14

RN60D4751FB14

Supplier's Site
Through Hole Resistors - 541-RN60D4751FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4751FB14-ND
Through Hole Resistors 541-RN60D4751FB14-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 4.75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200519
Resistor;Metal Film;Res 4.75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200519
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay - 83F1699 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
83F1699
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay 83F1699
METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D4751FB14 541-RN60D4751FB14-ND 70200519 83F1699
Product Name RN60D4751FB14 Through Hole Resistors Resistor;Metal Film;Res 4.75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details