Vishay Precision Group RES 470 OHM 1/4W 1% AXIAL RN60D4700FB14

Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 1% AXIAL - RN60D4700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
RN60D4700FB14
RES 470 OHM 1/4W 1% AXIAL RN60D4700FB14
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D4700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4700FB14-ND
Through Hole Resistors 541-RN60D4700FB14-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-60 470 1% T-1 Rn60D4700F B14 Vishay - 01C8807 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-60 470 1% T-1 Rn60D4700F B14 Vishay
01C8807
Resistors, Cmf-60 470 1% T-1 Rn60D4700F B14 Vishay 01C8807
RESISTORS, CMF-60 470 1% T-1 RN60D4700F B14

RESISTORS, CMF-60 470 1% T-1 RN60D4700F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4700FB14 541-RN60D4700FB14-ND 01C8807
Product Name RES 470 OHM 1/4W 1% AXIAL Through Hole Resistors Resistors, Cmf-60 470 1% T-1 Rn60D4700F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details