Vishay Intertechnology, Inc. RES 46.4 OHM 1/4W 1% AXIAL RN60D46R4FB14

Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/4W 1% AXIAL - RN60D46R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% AXIAL
RN60D46R4FB14
RES 46.4 OHM 1/4W 1% AXIAL RN60D46R4FB14
RES 46.4ohm 1/4W 1% AXIAL

RES 46.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D46R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D46R4FB14-ND
Through Hole Resistors RN60D46R4FB14-ND
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D46R4FB14 RN60D46R4FB14-ND
Product Name RES 46.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details