Vishay Intertechnology, Inc. RES 4.64M OHM 1/4W 1% AXIAL RN60D4644FB14

Description
RES 4.64Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/4W 1% AXIAL - RN60D4644FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/4W 1% AXIAL
RN60D4644FB14
RES 4.64M OHM 1/4W 1% AXIAL RN60D4644FB14
RES 4.64Mohm 1/4W 1% AXIAL

RES 4.64Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4644FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4644FB14-ND
Through Hole Resistors RN60D4644FB14-ND
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4644FB14 RN60D4644FB14-ND
Product Name RES 4.64M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details