Vishay Precision Group METAL FILM,1/4W,46.4K,1%,100PPM,BULK RN60D4642FB14

Description
METAL FILM,1/4W,46.4K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,46.4K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,46.4K,1%,100PPM,BULK - RN60D4642FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,46.4K,1%,100PPM,BULK
RN60D4642FB14
METAL FILM,1/4W,46.4K,1%,100PPM,BULK RN60D4642FB14
METAL FILM,1/4W,46.4K,1%,1 00PPM,BULK

METAL FILM,1/4W,46.4K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60D4642FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4642FB14-ND
Through Hole Resistors 541-RN60D4642FB14-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4642FB14 541-RN60D4642FB14-ND
Product Name METAL FILM,1/4W,46.4K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers