Vishay Intertechnology, Inc. RES 4.64K OHM 1/4W 1% AXIAL RN60D4641FRSL

Description
RES 4.64Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 4.64Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/4W 1% AXIAL - RN60D4641FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/4W 1% AXIAL
RN60D4641FRSL
RES 4.64K OHM 1/4W 1% AXIAL RN60D4641FRSL
RES 4.64Kohm 1/4W 1% AXIAL

RES 4.64Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60D4641FRSL
Product Name RES 4.64K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details