Vishay Intertechnology, Inc. Through Hole Resistors RN60D4641FB14

Description
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D4641FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4641FB14-ND
Through Hole Resistors 541-RN60D4641FB14-ND
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,4.64K,1%,100PPM,BULK - RN60D4641FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,4.64K,1%,100PPM,BULK
RN60D4641FB14
METAL FILM,1/4W,4.64K,1%,100PPM,BULK RN60D4641FB14
METAL FILM,1/4W,4.64K,1%,1 00PPM,BULK

METAL FILM,1/4W,4.64K,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 4.65 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.65 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200518
Resistor;Metal Film;Res 4.65 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200518
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-RN60D4641FB14-ND RN60D4641FB14 70200518
Product Name Through Hole Resistors METAL FILM,1/4W,4.64K,1%,100PPM,BULK Resistor;Metal Film;Res 4.65 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details