Vishay Intertechnology, Inc. METAL FILM,1/4W,464,1%,100PPM,BULK RN60D4640FB14

Description
METAL FILM,1/4W,464,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,464,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,464,1%,100PPM,BULK - RN60D4640FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,464,1%,100PPM,BULK
RN60D4640FB14
METAL FILM,1/4W,464,1%,100PPM,BULK RN60D4640FB14
METAL FILM,1/4W,464,1%,100 PPM,BULK

METAL FILM,1/4W,464,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D4640FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4640FB14-ND
Through Hole Resistors RN60D4640FB14-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4640FB14 RN60D4640FB14-ND
Product Name METAL FILM,1/4W,464,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details