Vishay Intertechnology, Inc. Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D4532FB14

Description
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D4532FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D4532FB14
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D4532FB14
Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN60D4532FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4532FB14-ND
Through Hole Resistors 541-RN60D4532FB14-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4532FB14 541-RN60D4532FB14-ND
Product Name Res Metal Film 45.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details