Vishay Intertechnology, Inc. RES 4.42M OHM 1/4W 1% AXIAL RN60D4424FRE6

Description
RES 4.42Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1/4W 1% AXIAL - RN60D4424FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1/4W 1% AXIAL
RN60D4424FRE6
RES 4.42M OHM 1/4W 1% AXIAL RN60D4424FRE6
RES 4.42Mohm 1/4W 1% AXIAL

RES 4.42Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4424FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4424FRE6-ND
Through Hole Resistors RN60D4424FRE6-ND
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4424FRE6 RN60D4424FRE6-ND
Product Name RES 4.42M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details