Vishay Intertechnology, Inc. Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D4422FRE6

Description
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D4422FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D4422FRE6
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D4422FRE6
Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D4422FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4422FRE6-ND
Through Hole Resistors RN60D4422FRE6-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1875
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1875
Resistor,Metal Film,44.2KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,44.2KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4422FRE6 RN60D4422FRE6-ND 59C1875
Product Name Res Metal Film 44.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers