Vishay Intertechnology, Inc. RES 44.2K OHM 1/4W 1% AXIAL RN60D4422FBSL

Description
RES 44.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/4W 1% AXIAL - RN60D4422FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W 1% AXIAL
RN60D4422FBSL
RES 44.2K OHM 1/4W 1% AXIAL RN60D4422FBSL
RES 44.2Kohm 1/4W 1% AXIAL

RES 44.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4422FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4422FBSL-ND
Through Hole Resistors RN60D4422FBSL-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4422FBSL RN60D4422FBSL-ND
Product Name RES 44.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details