Vishay Intertechnology, Inc. RES 43.2K OHM 1/4W 1% AXIAL RN60D4322FBSL

Description
RES 43.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/4W 1% AXIAL - RN60D4322FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W 1% AXIAL
RN60D4322FBSL
RES 43.2K OHM 1/4W 1% AXIAL RN60D4322FBSL
RES 43.2Kohm 1/4W 1% AXIAL

RES 43.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4322FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4322FBSL-ND
Through Hole Resistors RN60D4322FBSL-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4322FBSL RN60D4322FBSL-ND
Product Name RES 43.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details