Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 1% AXIAL RN60D4301FB14

Description
RES 4.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 1% AXIAL - RN60D4301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 1% AXIAL
RN60D4301FB14
RES 4.3K OHM 1/4W 1% AXIAL RN60D4301FB14
RES 4.3Kohm 1/4W 1% AXIAL

RES 4.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4301FB14-ND
Through Hole Resistors RN60D4301FB14-ND
4.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4301FB14 RN60D4301FB14-ND
Product Name RES 4.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details