Vishay Intertechnology, Inc. Through Hole Resistors RN60D42R2FRSL

Description
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D42R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D42R2FRSL-ND
Through Hole Resistors RN60D42R2FRSL-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 42.2 OHM 1/4W 1% AXIAL - RN60D42R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 1% AXIAL
RN60D42R2FRSL
RES 42.2 OHM 1/4W 1% AXIAL RN60D42R2FRSL
RES 42.2ohm 1/4W 1% AXIAL

RES 42.2ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D42R2FRSL-ND RN60D42R2FRSL
Product Name Through Hole Resistors RES 42.2 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details