Vishay Intertechnology, Inc. RES 422 OHM 1/4W 1% AXIAL RN60D4220FBSL

Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W 1% AXIAL - RN60D4220FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 1% AXIAL
RN60D4220FBSL
RES 422 OHM 1/4W 1% AXIAL RN60D4220FBSL
RES 422ohm 1/4W 1% AXIAL

RES 422ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4220FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4220FBSL-ND
Through Hole Resistors RN60D4220FBSL-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4220FBSL RN60D4220FBSL-ND
Product Name RES 422 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers