Vishay Intertechnology, Inc. Metal Film Resistors - RN60D4220FB14

Description
Metal Film Resistors - Through Hole 1/4watt 422ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 422ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60D4220FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60D4220FB14
Metal Film Resistors - RN60D4220FB14
Metal Film Resistors - Through Hole 1/4watt 422ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 422ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN60D4220FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4220FB14-ND
Through Hole Resistors 541-RN60D4220FB14-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4220FB14 541-RN60D4220FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details