Vishay Intertechnology, Inc. RES 41.2K OHM 1/4W 1% AXIAL RN60D4122FRE6

Description
RES 41.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/4W 1% AXIAL - RN60D4122FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/4W 1% AXIAL
RN60D4122FRE6
RES 41.2K OHM 1/4W 1% AXIAL RN60D4122FRE6
RES 41.2Kohm 1/4W 1% AXIAL

RES 41.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4122FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4122FRE6-ND
Through Hole Resistors RN60D4122FRE6-ND
41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4122FRE6 RN60D4122FRE6-ND
Product Name RES 41.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details