Vishay Intertechnology, Inc. RES 4.12K OHM 1/4W 1% AXIAL RN60D4121FRSL

Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/4W 1% AXIAL - RN60D4121FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/4W 1% AXIAL
RN60D4121FRSL
RES 4.12K OHM 1/4W 1% AXIAL RN60D4121FRSL
RES 4.12Kohm 1/4W 1% AXIAL

RES 4.12Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4121FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4121FRSL-ND
Through Hole Resistors RN60D4121FRSL-ND
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4121FRSL RN60D4121FRSL-ND
Product Name RES 4.12K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details