Vishay Intertechnology, Inc. RES 412 OHM 1/4W 1% AXIAL RN60D4120FBSL

Description
RES 412ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/4W 1% AXIAL - RN60D4120FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/4W 1% AXIAL
RN60D4120FBSL
RES 412 OHM 1/4W 1% AXIAL RN60D4120FBSL
RES 412ohm 1/4W 1% AXIAL

RES 412ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4120FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4120FBSL-ND
Through Hole Resistors RN60D4120FBSL-ND
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4120FBSL RN60D4120FBSL-ND
Product Name RES 412 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details