Vishay Intertechnology, Inc. Through Hole Resistors RN60D4090FB14

Description
409 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
409 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D4090FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4090FB14-ND
Through Hole Resistors RN60D4090FB14-ND
409 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

409 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 409 OHM 1/4W 1% AXIAL - RN60D4090FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 409 OHM 1/4W 1% AXIAL
RN60D4090FB14
RES 409 OHM 1/4W 1% AXIAL RN60D4090FB14
RES 409ohm 1/4W 1% AXIAL

RES 409ohm 1/4W 1% AXIAL

Supplier's Site
Resistors Vishay - 37J1582 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
37J1582
Resistors Vishay 37J1582
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4090FB14-ND RN60D4090FB14 37J1582
Product Name Through Hole Resistors RES 409 OHM 1/4W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 409 ohms 409 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details