Resistance:4.02kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC9886 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 4020 ohms |
| Tolerance | 0.1000 +/- % |