Vishay Intertechnology, Inc. RES 4K OHM 1/4W 1% AXIAL RN60D4001FB14

Description
RES 4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/4W 1% AXIAL - RN60D4001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/4W 1% AXIAL
RN60D4001FB14
RES 4K OHM 1/4W 1% AXIAL RN60D4001FB14
RES 4Kohm 1/4W 1% AXIAL

RES 4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4001FB14-ND
Through Hole Resistors RN60D4001FB14-ND
4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4001FB14 RN60D4001FB14-ND
Product Name RES 4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details