Vishay Intertechnology, Inc. RES 39.1 OHM 1/4W 1% AXIAL RN60D39R1FRE6

Description
RES 39.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.1 OHM 1/4W 1% AXIAL - RN60D39R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.1 OHM 1/4W 1% AXIAL
RN60D39R1FRE6
RES 39.1 OHM 1/4W 1% AXIAL RN60D39R1FRE6
RES 39.1ohm 1/4W 1% AXIAL

RES 39.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D39R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D39R1FRE6-ND
Through Hole Resistors RN60D39R1FRE6-ND
39.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D39R1FRE6 RN60D39R1FRE6-ND
Product Name RES 39.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.1 ohms 39.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers