Vishay Intertechnology, Inc. RES 3.92M OHM 1/4W 1% AXIAL RN60D3924FB14

Description
RES 3.92Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/4W 1% AXIAL - RN60D3924FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/4W 1% AXIAL
RN60D3924FB14
RES 3.92M OHM 1/4W 1% AXIAL RN60D3924FB14
RES 3.92Mohm 1/4W 1% AXIAL

RES 3.92Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3924FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3924FB14-ND
Through Hole Resistors RN60D3924FB14-ND
3.92 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3924FB14 RN60D3924FB14-ND
Product Name RES 3.92M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers