Vishay Intertechnology, Inc. RES 3.92K OHM 1/4W 1% AXIAL RN60D3921FBSL

Description
RES 3.92Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/4W 1% AXIAL - RN60D3921FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/4W 1% AXIAL
RN60D3921FBSL
RES 3.92K OHM 1/4W 1% AXIAL RN60D3921FBSL
RES 3.92Kohm 1/4W 1% AXIAL

RES 3.92Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3921FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3921FBSL-ND
Through Hole Resistors RN60D3921FBSL-ND
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3921FBSL RN60D3921FBSL-ND
Product Name RES 3.92K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers