Vishay Precision Group RN60D3921FB14 RN60D3921FB14

Description
RN60D3921FB14
Request a Quote Datasheet
Description
RN60D3921FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D3921FB14 - RN60D3921FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D3921FB14
RN60D3921FB14
RN60D3921FB14 RN60D3921FB14
RN60D3921FB14

RN60D3921FB14

Supplier's Site
Through Hole Resistors - RN60D3921FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3921FB14-ND
Through Hole Resistors RN60D3921FB14-ND
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 3.92 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3.92 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200515
Resistor;Metal Film;Res 3.92 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200515
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay - 83F1688 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay
83F1688
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay 83F1688
METAL FILM RESISTOR, 3.92KOHM, 250mW, 1%; Resistance:3.92kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.92KOHM, 250mW, 1%; Resistance:3.92kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D3921FB14 RN60D3921FB14-ND 70200515 83F1688
Product Name RN60D3921FB14 Through Hole Resistors Resistor;Metal Film;Res 3.92 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details