Vishay Intertechnology, Inc. RES 39K OHM 1/4W 1% AXIAL RN60D3902FB14

Description
RES 39Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W 1% AXIAL - RN60D3902FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 1% AXIAL
RN60D3902FB14
RES 39K OHM 1/4W 1% AXIAL RN60D3902FB14
RES 39Kohm 1/4W 1% AXIAL

RES 39Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3902FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3902FB14-ND
Through Hole Resistors RN60D3902FB14-ND
39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3902FB14 RN60D3902FB14-ND
Product Name RES 39K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details