Vishay Intertechnology, Inc. RES 38.3 OHM 1/4W 1% AXIAL RN60D38R3FRSL

Description
RES 38.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/4W 1% AXIAL - RN60D38R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/4W 1% AXIAL
RN60D38R3FRSL
RES 38.3 OHM 1/4W 1% AXIAL RN60D38R3FRSL
RES 38.3ohm 1/4W 1% AXIAL

RES 38.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D38R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D38R3FRSL-ND
Through Hole Resistors RN60D38R3FRSL-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D38R3FRSL RN60D38R3FRSL-ND
Product Name RES 38.3 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details