Vishay Intertechnology, Inc. RES 383 OHM 1/4W 1% AXIAL RN60D3830FRSL

Description
RES 383ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W 1% AXIAL - RN60D3830FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W 1% AXIAL
RN60D3830FRSL
RES 383 OHM 1/4W 1% AXIAL RN60D3830FRSL
RES 383ohm 1/4W 1% AXIAL

RES 383ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3830FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3830FRSL-ND
Through Hole Resistors RN60D3830FRSL-ND
383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3830FRSL RN60D3830FRSL-ND
Product Name RES 383 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details