Vishay Intertechnology, Inc. RES 36.2 OHM 1/4W 1% AXIAL RN60D36R2FB14

Description
RES 36.2ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 36.2ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 36.2 OHM 1/4W 1% AXIAL - RN60D36R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.2 OHM 1/4W 1% AXIAL
RN60D36R2FB14
RES 36.2 OHM 1/4W 1% AXIAL RN60D36R2FB14
RES 36.2ohm 1/4W 1% AXIAL

RES 36.2ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60D36R2FB14
Product Name RES 36.2 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details