Vishay Intertechnology, Inc. RES 365 OHM 1/4W 1% AXIAL RN60D3650FBSL

Description
RES 365ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/4W 1% AXIAL - RN60D3650FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 1% AXIAL
RN60D3650FBSL
RES 365 OHM 1/4W 1% AXIAL RN60D3650FBSL
RES 365ohm 1/4W 1% AXIAL

RES 365ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3650FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3650FBSL-ND
Through Hole Resistors RN60D3650FBSL-ND
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3650FBSL RN60D3650FBSL-ND
Product Name RES 365 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details