Vishay Intertechnology, Inc. RES 365 OHM 1/4W 1% AXIAL RN60D3650FB14

Description
RES 365ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/4W 1% AXIAL - RN60D3650FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 1% AXIAL
RN60D3650FB14
RES 365 OHM 1/4W 1% AXIAL RN60D3650FB14
RES 365ohm 1/4W 1% AXIAL

RES 365ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3650FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3650FB14-ND
Through Hole Resistors RN60D3650FB14-ND
365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3650FB14 RN60D3650FB14-ND
Product Name RES 365 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details