Vishay Intertechnology, Inc. RES 34 OHM 1/4W 1% AXIAL RN60D34R0FRSL

Description
RES 34ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/4W 1% AXIAL - RN60D34R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/4W 1% AXIAL
RN60D34R0FRSL
RES 34 OHM 1/4W 1% AXIAL RN60D34R0FRSL
RES 34ohm 1/4W 1% AXIAL

RES 34ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D34R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D34R0FRSL-ND
Through Hole Resistors RN60D34R0FRSL-ND
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D34R0FRSL RN60D34R0FRSL-ND
Product Name RES 34 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details