Vishay Intertechnology, Inc. Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D3402FR36

Description
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D3402FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D3402FR36
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D3402FR36
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D3402FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3402FR36-ND
Through Hole Resistors RN60D3402FR36-ND
34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3402FR36 RN60D3402FR36-ND
Product Name Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details