Vishay Intertechnology, Inc. RES 340 OHM 1/4W 1% AXIAL RN60D3400FRSL

Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/4W 1% AXIAL - RN60D3400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/4W 1% AXIAL
RN60D3400FRSL
RES 340 OHM 1/4W 1% AXIAL RN60D3400FRSL
RES 340ohm 1/4W 1% AXIAL

RES 340ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3400FRSL-ND
Through Hole Resistors RN60D3400FRSL-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3400FRSL RN60D3400FRSL-ND
Product Name RES 340 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details