Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W 1% AXIAL RN60D33R2FRSL

Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W 1% AXIAL - RN60D33R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W 1% AXIAL
RN60D33R2FRSL
RES 33.2 OHM 1/4W 1% AXIAL RN60D33R2FRSL
RES 33.2ohm 1/4W 1% AXIAL

RES 33.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D33R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D33R2FRSL-ND
Through Hole Resistors RN60D33R2FRSL-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D33R2FRSL RN60D33R2FRSL-ND
Product Name RES 33.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details