Vishay Intertechnology, Inc. Through Hole Resistors RN60D3324FB14

Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D3324FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3324FB14-ND
Through Hole Resistors RN60D3324FB14-ND
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32M OHM 1/4W 1% AXIAL - RN60D3324FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/4W 1% AXIAL
RN60D3324FB14
RES 3.32M OHM 1/4W 1% AXIAL RN60D3324FB14
RES 3.32Mohm 1/4W 1% AXIAL

RES 3.32Mohm 1/4W 1% AXIAL

Supplier's Site
Cmf-60 3.32M 1% T-1 Rn60D3324F B14 Vishay - 24C6165 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 3.32M 1% T-1 Rn60D3324F B14 Vishay
24C6165
Cmf-60 3.32M 1% T-1 Rn60D3324F B14 Vishay 24C6165
CMF-60 3.32M 1% T-1 RN60D3324F B14

CMF-60 3.32M 1% T-1 RN60D3324F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D3324FB14-ND RN60D3324FB14 24C6165
Product Name Through Hole Resistors RES 3.32M OHM 1/4W 1% AXIAL Cmf-60 3.32M 1% T-1 Rn60D3324F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details