Vishay Intertechnology, Inc. RES 3.32K OHM 1/4W 1% AXIAL RN60D3321FRSL

Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/4W 1% AXIAL - RN60D3321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% AXIAL
RN60D3321FRSL
RES 3.32K OHM 1/4W 1% AXIAL RN60D3321FRSL
RES 3.32Kohm 1/4W 1% AXIAL

RES 3.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3321FRSL-ND
Through Hole Resistors RN60D3321FRSL-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3321FRSL RN60D3321FRSL-ND
Product Name RES 3.32K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers