Vishay Precision Group RN60D3321FB14 RN60D3321FB14

Description
RN60D3321FB14
Request a Quote Datasheet
Description
RN60D3321FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D3321FB14 - RN60D3321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D3321FB14
RN60D3321FB14
RN60D3321FB14 RN60D3321FB14
RN60D3321FB14

RN60D3321FB14

Supplier's Site
Through Hole Resistors - 541-RN60D3321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3321FB14-ND
Through Hole Resistors 541-RN60D3321FB14-ND
3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay - 83F1682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay
83F1682
Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay 83F1682
METAL FILM RESISTOR, 3.32KOHM, 250mW, 1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.32KOHM, 250mW, 1%; Resistance:3.32kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D3321FB14 541-RN60D3321FB14-ND 83F1682
Product Name RN60D3321FB14 Through Hole Resistors Metal Film Resistor, 3.32Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details