Vishay Intertechnology, Inc. RES 3.3M OHM 1/4W 1% AXIAL RN60D3304FB14

Description
RES 3.3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/4W 1% AXIAL - RN60D3304FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/4W 1% AXIAL
RN60D3304FB14
RES 3.3M OHM 1/4W 1% AXIAL RN60D3304FB14
RES 3.3Mohm 1/4W 1% AXIAL

RES 3.3Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3304FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3304FB14-ND
Through Hole Resistors RN60D3304FB14-ND
3.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3304FB14 RN60D3304FB14-ND
Product Name RES 3.3M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details