Vishay Intertechnology, Inc. RES 33K OHM 1/4W 1% AXIAL RN60D3302FRE6

Description
RES 33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/4W 1% AXIAL - RN60D3302FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/4W 1% AXIAL
RN60D3302FRE6
RES 33K OHM 1/4W 1% AXIAL RN60D3302FRE6
RES 33Kohm 1/4W 1% AXIAL

RES 33Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D3302FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3302FRE6CT-ND
Through Hole Resistors 541-RN60D3302FRE6CT-ND
33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN60D3302FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3302FRE6TR-ND
Through Hole Resistors 541-RN60D3302FRE6TR-ND
33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3302FRE6 541-RN60D3302FRE6CT-ND
Product Name RES 33K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers