Vishay Intertechnology, Inc. RES 32.6 OHM 1/4W 1% AXIAL RN60D32R6FB14

Description
RES 32.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.6 OHM 1/4W 1% AXIAL - RN60D32R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.6 OHM 1/4W 1% AXIAL
RN60D32R6FB14
RES 32.6 OHM 1/4W 1% AXIAL RN60D32R6FB14
RES 32.6ohm 1/4W 1% AXIAL

RES 32.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D32R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D32R6FB14-ND
Through Hole Resistors RN60D32R6FB14-ND
32.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D32R6FB14 RN60D32R6FB14-ND
Product Name RES 32.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.6 ohms 32.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details