Vishay Intertechnology, Inc. RES 32.4K OHM 1/4W 1% AXIAL RN60D3242FBSL

Description
RES 32.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/4W 1% AXIAL - RN60D3242FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/4W 1% AXIAL
RN60D3242FBSL
RES 32.4K OHM 1/4W 1% AXIAL RN60D3242FBSL
RES 32.4Kohm 1/4W 1% AXIAL

RES 32.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3242FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3242FBSL-ND
Through Hole Resistors RN60D3242FBSL-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3242FBSL RN60D3242FBSL-ND
Product Name RES 32.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details