Vishay Intertechnology, Inc. Through Hole Resistors RN60D3242FB14

Description
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D3242FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3242FB14-ND
Through Hole Resistors 541-RN60D3242FB14-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,32.4K,1%,100PPM,BULK - RN60D3242FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,32.4K,1%,100PPM,BULK
RN60D3242FB14
METAL FILM,1/4W,32.4K,1%,100PPM,BULK RN60D3242FB14
METAL FILM,1/4W,32.4K,1%,1 00PPM,BULK

METAL FILM,1/4W,32.4K,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 32.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 32.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200591
Resistor;Metal Film;Res 32.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200591
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-RN60D3242FB14-ND RN60D3242FB14 70200591
Product Name Through Hole Resistors METAL FILM,1/4W,32.4K,1%,100PPM,BULK Resistor;Metal Film;Res 32.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers