Vishay Intertechnology, Inc. RES 320K OHM 1/4W 1% AXIAL RN60D3203FB14

Description
RES 320Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/4W 1% AXIAL - RN60D3203FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/4W 1% AXIAL
RN60D3203FB14
RES 320K OHM 1/4W 1% AXIAL RN60D3203FB14
RES 320Kohm 1/4W 1% AXIAL

RES 320Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3203FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3203FB14-ND
Through Hole Resistors RN60D3203FB14-ND
320 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3203FB14 RN60D3203FB14-ND
Product Name RES 320K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers