Vishay Intertechnology, Inc. RES 31.6 OHM 1/4W 1% AXIAL RN60D31R6FRE6

Description
RES 31.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/4W 1% AXIAL - RN60D31R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/4W 1% AXIAL
RN60D31R6FRE6
RES 31.6 OHM 1/4W 1% AXIAL RN60D31R6FRE6
RES 31.6ohm 1/4W 1% AXIAL

RES 31.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D31R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D31R6FRE6-ND
Through Hole Resistors RN60D31R6FRE6-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1570
Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1570
Resistor,Metal Film,31.6Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,31.6Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D31R6FRE6 RN60D31R6FRE6-ND 59C1570
Product Name RES 31.6 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,31.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details