Vishay Intertechnology, Inc. RES 31.2 OHM 1/4W 1% AXIAL RN60D31R2FB14

Description
RES 31.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2 OHM 1/4W 1% AXIAL - RN60D31R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2 OHM 1/4W 1% AXIAL
RN60D31R2FB14
RES 31.2 OHM 1/4W 1% AXIAL RN60D31R2FB14
RES 31.2ohm 1/4W 1% AXIAL

RES 31.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D31R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D31R2FB14-ND
Through Hole Resistors RN60D31R2FB14-ND
31.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D31R2FB14 RN60D31R2FB14-ND
Product Name RES 31.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.2 ohms 31.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details