Vishay Intertechnology, Inc. RES 316 OHM 1/4W 1% AXIAL RN60D3160FRSL

Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/4W 1% AXIAL - RN60D3160FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W 1% AXIAL
RN60D3160FRSL
RES 316 OHM 1/4W 1% AXIAL RN60D3160FRSL
RES 316ohm 1/4W 1% AXIAL

RES 316ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3160FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3160FRSL-ND
Through Hole Resistors RN60D3160FRSL-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3160FRSL RN60D3160FRSL-ND
Product Name RES 316 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details