Vishay Intertechnology, Inc. RES 30.9 OHM 1/4W 1% AXIAL RN60D30R9FR36

Description
RES 30.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/4W 1% AXIAL - RN60D30R9FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/4W 1% AXIAL
RN60D30R9FR36
RES 30.9 OHM 1/4W 1% AXIAL RN60D30R9FR36
RES 30.9ohm 1/4W 1% AXIAL

RES 30.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D30R9FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D30R9FR36-ND
Through Hole Resistors RN60D30R9FR36-ND
30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1527
Resistor,metal Film,30.9Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1527
Resistor,Metal Film,30.9Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,30.9Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D30R9FR36 RN60D30R9FR36-ND 59C1527
Product Name RES 30.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details